EMBRACO Compressor VESD7C

Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESD7C - EMBRACO
Suwanee, GA, USA
Compressor
VESD7C
Compressor VESD7C
Motor Type: BPM Displacement: 7.23 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: BPM
Displacement: 7.23 cm^3
Lubricant Type: ISO5
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESD7C
Product Name Compressor
Capacity 0.04 kW (0.0483 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EMI30ER - EMBRACO
Specs
Capacity 0.10 kW (0.1372 BHP)
Input Power 74.61 watts
Rating Refrigerant Blend
View Details