EMBRACO Compressor EMT45HDR

Description
Motor Type: CSIR Displacement: 3.97 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 3.97 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT45HDR - EMBRACO
Suwanee, GA, USA
Compressor
EMT45HDR
Compressor EMT45HDR
Motor Type: CSIR Displacement: 3.97 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 3.97 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT45HDR
Product Name Compressor
Capacity 0.38 kW (0.5036 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - EMY45HER - EMBRACO
Specs
Capacity 0.13 kW (0.1793 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
View Details
Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details