EMBRACO Compressor VESC9C

Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESC9C - EMBRACO
Suwanee, GA, USA
Compressor
VESC9C
Compressor VESC9C
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: BPM
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESC9C
Product Name Compressor
Capacity 0.05 kW (0.0655 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Reciprocating Compressors for HFC/HFO/HCFC Refrigerants -  - Frascold S.P.A.
Specs
Input Power 59692 watts
Displacement 239 SCMH (203 MSCFD)
Refrigerant Options R134a; HFC/HCFC/HFO, R1234ze
View Details
Compressor - NEU6212Z - EMBRACO
Specs
Capacity 1.59 kW (2.13 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
View Details