EMBRACO Compressor NTU6232GKV

Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NTU6232GKV - EMBRACO
Suwanee, GA, USA
Compressor
NTU6232GKV
Compressor NTU6232GKV
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 20.44 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NTU6232GKV
Product Name Compressor
Capacity 2.07 kW (2.77 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details