EMBRACO Compressor VEMC9C

Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEMC9C - EMBRACO
Suwanee, GA, USA
Compressor
VEMC9C
Compressor VEMC9C
Motor Type: BPM Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 210 mL Starting Torque: LST

Motor Type: BPM
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 210 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEMC9C
Product Name Compressor
Capacity 0.16 kW (0.2136 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for HFC/HFO/HCFC Refrigerants -  - Frascold S.P.A.
Specs
Input Power 59692 watts
Displacement 239 SCMH (203 MSCFD)
Refrigerant Options R134a; HFC/HCFC/HFO, R1234ze
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details