EMBRACO Compressor VEGY6H

Description
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGY6H - EMBRACO
Suwanee, GA, USA
Compressor
VEGY6H
Compressor VEGY6H
Motor Type: BPM Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 430 mL Starting Torque: LST

Motor Type: BPM
Displacement: 6.36 cm^3
Lubricant Type: ISO10
Lubricant Charge: 430 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGY6H
Product Name Compressor
Capacity 0.12 kW (0.1606 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - VEGT11HB - EMBRACO
Specs
Capacity 0.43 kW (0.5753 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
View Details