EMBRACO Compressor FGS70HA

Description
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FGS70HA - EMBRACO
Suwanee, GA, USA
Compressor
FGS70HA
Compressor FGS70HA
Motor Type: RSCR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 6.36 cm^3
Lubricant Type: ISO10
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FGS70HA
Product Name Compressor
Capacity 0.21 kW (0.2791 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Semi-hermetic Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details