EMBRACO Compressor VEGD8H

Description
Motor Type: BPM Displacement: 8.03 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 8.03 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VEGD8H - EMBRACO
Suwanee, GA, USA
Compressor
VEGD8H
Compressor VEGD8H
Motor Type: BPM Displacement: 8.03 cm^3 Lubricant Type: ISO10 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: BPM
Displacement: 8.03 cm^3
Lubricant Type: ISO10
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VEGD8H
Product Name Compressor
Capacity 0.16 kW (0.2167 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details