EMBRACO Compressor T6217E

Description
Motor Type: CSCR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - T6217E - EMBRACO
Suwanee, GA, USA
Compressor
T6217E
Compressor T6217E
Motor Type: CSCR Displacement: 14.5 cm^3 Lubricant Type: ISO46 Lubricant Charge: 550 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 14.5 cm^3
Lubricant Type: ISO46
Lubricant Charge: 550 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number T6217E
Product Name Compressor
Capacity 1.89 kW (2.53 BHP)
Input Power 560 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - FG95HAK - EMBRACO
Specs
Capacity 0.26 kW (0.3461 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details
Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details