EMBRACO Compressor FG95HAK

Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST/HST
Datasheet
Description
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST/HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FG95HAK - EMBRACO
Suwanee, GA, USA
Compressor
FG95HAK
Compressor FG95HAK
Motor Type: CSIR Displacement: 10.61 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST/HST

Motor Type: CSIR
Displacement: 10.61 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: LST/HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FG95HAK
Product Name Compressor
Capacity 0.26 kW (0.3461 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details