EMBRACO Compressor NT2212GK

Description
Motor Type: CSCR Displacement: 27.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 27.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT2212GK - EMBRACO
Suwanee, GA, USA
Compressor
NT2212GK
Compressor NT2212GK
Motor Type: CSCR Displacement: 27.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 27.8 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT2212GK
Product Name Compressor
Capacity 1.23 kW (1.65 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EMZ20CLC - EMBRACO
Specs
Capacity 0.05 kW (0.0624 BHP)
Rating Refrigerant R-600a
EER 1.07
View Details