EMBRACO Compressor EMH60HER

Description
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMH60HER - EMBRACO
Suwanee, GA, USA
Compressor
EMH60HER
Compressor EMH60HER
Motor Type: RSIR Displacement: 5.19 cm^3 Lubricant Type: ISO7 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.19 cm^3
Lubricant Type: ISO7
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMH60HER
Product Name Compressor
Capacity 0.19 kW (0.2541 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NE5170Z - EMBRACO
Specs
Capacity 0.80 kW (1.08 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details