EMBRACO Compressor NJ2212GJ

Description
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NJ2212GJ - EMBRACO
Suwanee, GA, USA
Compressor
NJ2212GJ
Compressor NJ2212GJ
Motor Type: CSCR Displacement: 34.38 cm^3 Lubricant Type: ISO22 Lubricant Charge: 750 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 34.38 cm^3
Lubricant Type: ISO22
Lubricant Charge: 750 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NJ2212GJ
Product Name Compressor
Capacity 1.59 kW (2.13 BHP)
Input Power 1119 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressors for Air Conditioning Applications -  - Danfoss A/S
Specs
Power Source 208-230/60/1; 208-230/60/3; 380/50/3; 460/60/3
Refrigerant Options R22; R134a; R407c; R410A,
Construction Scroll; Reciprocating
View Details
Compressor - NT2140Z - EMBRACO
Specs
Capacity 0.58 kW (0.7718 BHP)
Input Power 373 watts
Rating Refrigerant R-134a
View Details