EMBRACO Compressor NEU6212GK

Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEU6212GK - EMBRACO
Suwanee, GA, USA
Compressor
NEU6212GK
Compressor NEU6212GK
Motor Type: CSIR Displacement: 8.77 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 8.77 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEU6212GK
Product Name Compressor
Capacity 1.44 kW (1.93 BHP)
Input Power 373 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - NT2192GKV - EMBRACO
Specs
Capacity 0.95 kW (1.28 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
View Details