EMBRACO Compressor NEU2155U

Description
Motor Type: CSCR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEU2155U - EMBRACO
Suwanee, GA, USA
Compressor
NEU2155U
Compressor NEU2155U
Motor Type: CSCR Displacement: 13.54 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 13.54 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEU2155U
Product Name Compressor
Capacity 0.64 kW (0.8575 BHP)
Input Power 560 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - VESA11C - EMBRACO
Specs
Capacity 0.06 kW (0.0858 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details