EMBRACO Compressor VESA11C

Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - VESA11C - EMBRACO
Suwanee, GA, USA
Compressor
VESA11C
Compressor VESA11C
Motor Type: BPM Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: BPM
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number VESA11C
Product Name Compressor
Capacity 0.06 kW (0.0858 BHP)
Input Power 149 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NE5187Z - EMBRACO
Specs
Capacity 1.09 kW (1.46 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details