EMBRACO Compressor NE2134E

Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE2134E - EMBRACO
Suwanee, GA, USA
Compressor
NE2134E
Compressor NE2134E
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO46 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 12.11 cm^3
Lubricant Type: ISO46
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE2134E
Product Name Compressor
Capacity 0.43 kW (0.5753 BHP)
Input Power 373 watts
Rating Refrigerant R-22
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
SDV Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 77.5 SCMH (65.66 MSCFD)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - VEGD7H - EMBRACO
Specs
Capacity 0.10 kW (0.1403 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
View Details