EMBRACO Compressor NE1130Z

Description
Motor Type: RSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE1130Z - EMBRACO
Suwanee, GA, USA
Compressor
NE1130Z
Compressor NE1130Z
Motor Type: RSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 12.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE1130Z
Product Name Compressor
Capacity 0.32 kW (0.4334 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT6160Y - EMBRACO
Specs
Capacity 0.59 kW (0.7873 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details
Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details