EMBRACO Compressor NE2130Z

Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NE2130Z - EMBRACO
Suwanee, GA, USA
Compressor
NE2130Z
Compressor NE2130Z
Motor Type: CSIR Displacement: 12.11 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 12.11 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NE2130Z
Product Name Compressor
Capacity 0.34 kW (0.4599 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details
 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
Scroll Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 27.80 kW (37.27 BHP)
Displacement 86.75 SCMH (73.5 MSCFD)
View Details