EMBRACO Compressor FFU100AK

Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU100AK - EMBRACO
Suwanee, GA, USA
Compressor
FFU100AK
Compressor FFU100AK
Motor Type: RSIR-CSIR Displacement: 7.95 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 7.95 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU100AK
Product Name Compressor
Capacity 0.25 kW (0.3383 BHP)
Input Power 249 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
SD7 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 55.75 SCMH (47.23 MSCFD)
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details