EMBRACO Compressor FFI8,5HAK

Description
Motor Type: RSIR-CSIR Displacement: 7.15 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 7.15 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFI8,5HAK - EMBRACO
Suwanee, GA, USA
Compressor
FFI8,5HAK
Compressor FFI8,5HAK
Motor Type: RSIR-CSIR Displacement: 7.15 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 7.15 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFI8,5HAK
Product Name Compressor
Capacity 0.21 kW (0.2760 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EMT1125U - EMBRACO
Specs
Capacity 0.18 kW (0.2370 BHP)
Input Power 249 watts
Rating Refrigerant R-290
View Details
TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details