EMBRACO Compressor EMT1125U

Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT1125U - EMBRACO
Suwanee, GA, USA
Compressor
EMT1125U
Compressor EMT1125U
Motor Type: RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT1125U
Product Name Compressor
Capacity 0.18 kW (0.2370 BHP)
Input Power 249 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Semi-hermetic Compressors for Remote Oil Separator -  - Frascold S.P.A.
Specs
Input Power 119383 watts
Displacement 538 SCMH (456 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
Frick® Rotary Screw Compressor Packages - RWF II - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 10888 SCMH (9225 MSCFD)
Construction Screw
View Details
 - Model MASA - 090 - Reznor
Specs
Capacity 17.44 kW (23.38 BHP)
Rating Refrigerant R-410A
EER 13
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details