EMBRACO Compressor FFI6HAK

Description
Motor Type: RSIR-CSIR Displacement: 6.23 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 6.23 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFI6HAK - EMBRACO
Suwanee, GA, USA
Compressor
FFI6HAK
Compressor FFI6HAK
Motor Type: RSIR-CSIR Displacement: 6.23 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 6.23 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFI6HAK
Product Name Compressor
Capacity 0.20 kW (0.2666 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
Compressor - NJ9226GK - EMBRACO
Specs
Capacity 1.65 kW (2.21 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details