EMBRACO Compressor FFI12HBX

Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFI12HBX - EMBRACO
Suwanee, GA, USA
Compressor
FFI12HBX
Compressor FFI12HBX
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFI12HBX
Product Name Compressor
Capacity 0.35 kW (0.4677 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - FF11,5BK - EMBRACO
Specs
Capacity 1.17 kW (1.57 BHP)
Input Power 249 watts
Rating Refrigerant Blend
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details