EMBRACO Compressor NT6224GK

Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT6224GK - EMBRACO
Suwanee, GA, USA
Compressor
NT6224GK
Compressor NT6224GK
Motor Type: CSCR Displacement: 20.44 cm^3 Lubricant Type: ISO22 Lubricant Charge: 450 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 20.44 cm^3
Lubricant Type: ISO22
Lubricant Charge: 450 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT6224GK
Product Name Compressor
Capacity 3.02 kW (4.05 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EM2C46CLC - EMBRACO
Specs
Capacity 0.14 kW (0.1918 BHP)
Input Power 93.27 watts
Rating Refrigerant R-600a
View Details