EMBRACO Compressor FFI12BX

Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFI12BX - EMBRACO
Suwanee, GA, USA
Compressor
FFI12BX
Compressor FFI12BX
Motor Type: CSIR Displacement: 11.14 cm^3 Lubricant Type: ISO32 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO32
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFI12BX
Product Name Compressor
Capacity 0.40 kW (0.5301 BHP)
Input Power 249 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details