EMBRACO Compressor EMD46CLT

Description
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMD46CLT - EMBRACO
Suwanee, GA, USA
Compressor
EMD46CLT
Compressor EMD46CLT
Motor Type: RSCR Displacement: 7.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 7.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMD46CLT
Product Name Compressor
Capacity 0.13 kW (0.1777 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NT6226GK - EMBRACO
Specs
Capacity 1.75 kW (2.35 BHP)
Input Power 746 watts
Rating Refrigerant R-404A
View Details
TRSE Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Input Power 3370 watts
Displacement 8.82 SCMH (7.47 MSCFD)
Construction Scroll
View Details