EMBRACO Compressor FF10HBX

Description
Motor Type: CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FF10HBX - EMBRACO
Suwanee, GA, USA
Compressor
FF10HBX
Compressor FF10HBX
Motor Type: CSIR Displacement: 9.04 cm^3 Lubricant Type: ISO22 Lubricant Charge: 280 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 9.04 cm^3
Lubricant Type: ISO22
Lubricant Charge: 280 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FF10HBX
Product Name Compressor
Capacity 1.07 kW (1.43 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details
05T & 06T Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - FFI12HBX - EMBRACO
Specs
Capacity 0.35 kW (0.4677 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details