EMBRACO Compressor EMY70HSC

Description
Motor Type: RSCR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMY70HSC - EMBRACO
Suwanee, GA, USA
Compressor
EMY70HSC
Compressor EMY70HSC
Motor Type: RSCR Displacement: 5.72 cm^3 Lubricant Type: ISO10 Lubricant Charge: 190 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.72 cm^3
Lubricant Type: ISO10
Lubricant Charge: 190 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMY70HSC
Product Name Compressor
Capacity 0.20 kW (0.2666 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - VNEU213U - EMBRACO
Specs
Capacity 0.26 kW (0.3508 BHP)
Rating Refrigerant R-290
EER 1.1
View Details
Frick® Rotary Screw Compressor Packages - RXF - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Displacement 1017 SCMH (862 MSCFD)
Construction Screw
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Hermetic Compact Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details