EMBRACO Compressor EMU60CLP

Description
Motor Type: RSIR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMU60CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMU60CLP
Compressor EMU60CLP
Motor Type: RSIR Displacement: 9.04 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 9.04 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMU60CLP
Product Name Compressor
Capacity 0.17 kW (0.2339 BHP)
Input Power 124 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Open-drive Two-stage Reciprocating Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Piston
View Details
Compressors for Heating Applications -  - Danfoss A/S
Specs
Refrigerant Options R407c; R410A,
Construction Scroll
View Details
Compressor - EMY66CLP - EMBRACO
Specs
Capacity 0.13 kW (0.1793 BHP)
Rating Refrigerant R-600a
EER 1.05
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details