EMBRACO Compressor EMTE6187Z

Description
Motor Type: CSIR Displacement: 9.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 210 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 9.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 210 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMTE6187Z - EMBRACO
Suwanee, GA, USA
Compressor
EMTE6187Z
Compressor EMTE6187Z
Motor Type: CSIR Displacement: 9.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 210 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 9.5 cm^3
Lubricant Type: ISO22
Lubricant Charge: 210 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMTE6187Z
Product Name Compressor
Capacity 0.94 kW (1.26 BHP)
Input Power 746 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 240 - Reznor
Specs
Capacity 45.14 kW (60.51 BHP)
Rating Refrigerant R-410A
EER 11.5
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details