EMBRACO Compressor EMT50HDP

Description
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT50HDP - EMBRACO
Suwanee, GA, USA
Compressor
EMT50HDP
Compressor EMT50HDP
Motor Type: RSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 4.5 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT50HDP
Product Name Compressor
Capacity 0.56 kW (0.7546 BHP)
Input Power 124 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - EM2C46CLT - EMBRACO
Specs
Capacity 0.10 kW (0.1341 BHP)
Rating Refrigerant R-600a
EER 1.19
View Details
 - Model MASA - 120 - Reznor
Specs
Capacity 24.74 kW (33.16 BHP)
Rating Refrigerant R-410A
EER 12.5
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details