EMBRACO Compressor EMT2117U

Description
Motor Type: CSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT2117U - EMBRACO
Suwanee, GA, USA
Compressor
EMT2117U
Compressor EMT2117U
Motor Type: CSIR Displacement: 4.5 cm^3 Lubricant Type: ISO22 Lubricant Charge: 180 mL Starting Torque: HST

Motor Type: CSIR
Displacement: 4.5 cm^3
Lubricant Type: ISO22
Lubricant Charge: 180 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT2117U
Product Name Compressor
Capacity 0.12 kW (0.1653 BHP)
Input Power 149 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details
Compressor - EGYS100HLP - EMBRACO
Specs
Capacity 0.25 kW (0.3352 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details