EMBRACO Compressor EMT32CLP

Description
Motor Type: RSIR-RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMT32CLP - EMBRACO
Suwanee, GA, USA
Compressor
EMT32CLP
Compressor EMT32CLP
Motor Type: RSIR-RSCR Displacement: 5.96 cm^3 Lubricant Type: ISO5 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR-RSCR
Displacement: 5.96 cm^3
Lubricant Type: ISO5
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMT32CLP
Product Name Compressor
Capacity 0.10 kW (0.1294 BHP)
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressor - EMT2117U - EMBRACO
Specs
Capacity 0.12 kW (0.1653 BHP)
Input Power 149 watts
Rating Refrigerant R-290
View Details
YORK® Skidded Systems -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
View Details