EMBRACO Compressor EM20LHR

Description
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM20LHR - EMBRACO
Suwanee, GA, USA
Compressor
EM20LHR
Compressor EM20LHR
Motor Type: RSIR Displacement: 2.27 cm^3 Lubricant Type: ISO22 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 2.27 cm^3
Lubricant Type: ISO22
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM20LHR
Product Name Compressor
Capacity 0.26 kW (0.3508 BHP)
Input Power 62.18 watts
Rating Refrigerant HFO
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 060 - Reznor
Specs
Capacity 11.14 kW (14.93 BHP)
Rating Refrigerant R-410A
EER 11.2
View Details
Reciprocating Compressors for CO2 -  - Frascold S.P.A.
Specs
Input Power 22384 watts
Displacement 33.52 SCMH (28.4 MSCFD)
Refrigerant Options CO2
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details