EMBRACO Compressor EMIE30HJP

Description
Motor Type: RSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EMIE30HJP - EMBRACO
Suwanee, GA, USA
Compressor
EMIE30HJP
Compressor EMIE30HJP
Motor Type: RSIR Displacement: 2.83 cm^3 Lubricant Type: ISO10 Lubricant Charge: 180 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 2.83 cm^3
Lubricant Type: ISO10
Lubricant Charge: 180 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EMIE30HJP
Product Name Compressor
Capacity 0.09 kW (0.1201 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for Hydrocarbons -  - Frascold S.P.A.
Specs
Displacement 240 SCMH (203 MSCFD)
Refrigerant Options Hydrocarbons (R290, R1270, R600, etc.)
Construction Piston
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details
Compressor - EM40HNP - EMBRACO
Specs
Capacity 0.09 kW (0.1185 BHP)
Input Power 74.61 watts
Rating Refrigerant R-134a
View Details