EMBRACO Compressor FFU70HAK

Description
Motor Type: RSIR-CSIR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR-CSIR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - FFU70HAK - EMBRACO
Suwanee, GA, USA
Compressor
FFU70HAK
Compressor FFU70HAK
Motor Type: RSIR-CSIR Displacement: 6.36 cm^3 Lubricant Type: ISO10 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR-CSIR
Displacement: 6.36 cm^3
Lubricant Type: ISO10
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number FFU70HAK
Product Name Compressor
Capacity 0.22 kW (0.2947 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

 - Model MASA - 150 - Reznor
Specs
Capacity 31.45 kW (42.16 BHP)
Rating Refrigerant R-410A
EER 12.7
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
YORK® Multistage Centrifugal Compressors -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 11185.00 kW (14993 BHP)
Displacement 4422 SCMH (3746 MSCFD)
View Details