EMBRACO Compressor EM3D60HLT

Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM3D60HLT - EMBRACO
Suwanee, GA, USA
Compressor
EM3D60HLT
Compressor EM3D60HLT
Motor Type: RSCR Displacement: 5.19 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 5.19 cm^3
Lubricant Type: ISO10
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM3D60HLT
Product Name Compressor
Capacity 0.19 kW (0.2541 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Reciprocating Compressors for NH3 -  - Frascold S.P.A.
Specs
Displacement 188 SCMH (159 MSCFD)
Refrigerant Options NH3
Construction Piston
View Details
Compressor - NEK2160U - EMBRACO
Specs
Capacity 0.73 kW (0.9776 BHP)
Input Power 560 watts
Rating Refrigerant R-290
View Details