EMBRACO Compressor NEK2160U

Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NEK2160U - EMBRACO
Suwanee, GA, USA
Compressor
NEK2160U
Compressor NEK2160U
Motor Type: CSCR Displacement: 16.8 cm^3 Lubricant Type: ISO22 Lubricant Charge: 350 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 16.8 cm^3
Lubricant Type: ISO22
Lubricant Charge: 350 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NEK2160U
Product Name Compressor
Capacity 0.73 kW (0.9776 BHP)
Input Power 560 watts
Rating Refrigerant R-290
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
UL Semi-hermetic Reciprocating Compressors -  - Frascold S.P.A.
Specs
Input Power 37307 watts
Displacement 154 SCMH (131 MSCFD)
Refrigerant Options HFC/HCFC/HFO
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details