EMBRACO Compressor EM30SC

Description
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM30SC - EMBRACO
Suwanee, GA, USA
Compressor
EM30SC
Compressor EM30SC
Motor Type: RSCR Displacement: 3 cm^3 Lubricant Type: ISO32 Lubricant Charge: 160 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 3 cm^3
Lubricant Type: ISO32
Lubricant Charge: 160 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM30SC
Product Name Compressor
Capacity 0.09 kW (0.1232 BHP)
Input Power 74.61 watts
Rating Refrigerant Blend
Unlock Full Specs
to access all available technical data

Similar Products

Compressors for Refrigeration Applications -  - Danfoss A/S
Specs
Refrigerant Options R22; R134a; R404a; R407c; R507; R407F, R407A
Construction Reciprocating
View Details
TRSA Series Scroll Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 72.73 SCMH (61.62 MSCFD)
Construction Scroll
View Details
Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressor - NBY5170Y - EMBRACO
Specs
Capacity 0.84 kW (1.13 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
View Details