EMBRACO Compressor EM2U60HLP

Description
Motor Type: RSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EM2U60HLP - EMBRACO
Suwanee, GA, USA
Compressor
EM2U60HLP
Compressor EM2U60HLP
Motor Type: RSIR Displacement: 5.54 cm^3 Lubricant Type: ISO10 Lubricant Charge: 150 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 5.54 cm^3
Lubricant Type: ISO10
Lubricant Charge: 150 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EM2U60HLP
Product Name Compressor
Capacity 0.16 kW (0.2136 BHP)
Input Power 149 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Refrigerant / HVAC Compressors -  - Bristol Compressors International, Inc.
Bristol Compressors International, Inc.
Specs
Capacity 29.13 kW (39.05 BHP)
Rating Refrigerant R22, R407C, R404A, R410A
Power Source 208-230/60/1; 208-230/60/3; 115/60/1; 230/50/1; 380/50/3; 460/60/3; 575/60/3
View Details