EMBRACO Compressor EGYS110CLC

Description
Motor Type: RSCR Displacement: 14.77 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 14.77 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGYS110CLC - EMBRACO
Suwanee, GA, USA
Compressor
EGYS110CLC
Compressor EGYS110CLC
Motor Type: RSCR Displacement: 14.77 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 14.77 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGYS110CLC
Product Name Compressor
Capacity 0.26 kW (0.3524 BHP)
Input Power 249 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Rotary Screw Refrigerant Compressor -  - FS-Curtis
Specs
Capacity 774.00 kW (1038 BHP)
Displacement 998 SCMH (846 MSCFD)
Refrigerant Options R22; R134a; R407c
View Details
Open-drive Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options NH3 and Standard Refrigerants
Construction Screw
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details