EMBRACO Compressor EGD80HLC

Description
Motor Type: RSCR Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSCR Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGD80HLC - EMBRACO
Suwanee, GA, USA
Compressor
EGD80HLC
Compressor EGD80HLC
Motor Type: RSCR Displacement: 6.44 cm^3 Lubricant Type: ISO10 Lubricant Charge: 230 mL Starting Torque: LST

Motor Type: RSCR
Displacement: 6.44 cm^3
Lubricant Type: ISO10
Lubricant Charge: 230 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGD80HLC
Product Name Compressor
Capacity 0.24 kW (0.3181 BHP)
Input Power 187 watts
Rating Refrigerant R-134a
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NT2210GK - EMBRACO
Specs
Capacity 0.69 kW (0.9183 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
View Details
Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
SD5 Series Piston Compressors -  - Sanden International (USA), Inc.
Sanden International (USA), Inc.
Specs
Displacement 49.73 SCMH (42.13 MSCFD)
Construction Piston
View Details