EMBRACO Compressor NT2210GK

Description
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet
Description
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - NT2210GK - EMBRACO
Suwanee, GA, USA
Compressor
NT2210GK
Compressor NT2210GK
Motor Type: CSCR Displacement: 26.21 cm^3 Lubricant Type: ISO22 Lubricant Charge: 650 mL Starting Torque: HST

Motor Type: CSCR
Displacement: 26.21 cm^3
Lubricant Type: ISO22
Lubricant Charge: 650 mL
Starting Torque: HST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number NT2210GK
Product Name Compressor
Capacity 0.69 kW (0.9183 BHP)
Input Power 933 watts
Rating Refrigerant R-404A
Unlock Full Specs
to access all available technical data

Similar Products

Compressor - NT2170U - EMBRACO
Specs
Capacity 0.92 kW (1.23 BHP)
Input Power 560 watts
Rating Refrigerant R-290
View Details
Frick® Screw Compressor Drivelines -  - Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Johnson Controls / FRICK / YORK PROCESS SYSTEMS
Specs
Capacity 4474.00 kW (5997 BHP)
Displacement 13966 SCMH (11833 MSCFD)
Construction Screw
View Details
 - Model MASA - 180 - Reznor
Specs
Capacity 39.63 kW (53.12 BHP)
Rating Refrigerant R-410A
EER 11.8
View Details
Semi-hermetic Screw Compressors -  - BITZER US, Inc.
Specs
Refrigerant Options Standard Refrigerants
Construction Screw
View Details