EMBRACO Compressor EGAS80CLP

Description
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet
Description
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Compressor - EGAS80CLP - EMBRACO
Suwanee, GA, USA
Compressor
EGAS80CLP
Compressor EGAS80CLP
Motor Type: RSIR Displacement: 11.14 cm^3 Lubricant Type: ISO5 Lubricant Charge: 280 mL Starting Torque: LST

Motor Type: RSIR
Displacement: 11.14 cm^3
Lubricant Type: ISO5
Lubricant Charge: 280 mL
Starting Torque: LST

Supplier's Site Datasheet

Technical Specifications

  EMBRACO
Product Category Refrigeration Compressors and Air Conditioning Compressors
Product Number EGAS80CLP
Product Name Compressor
Capacity 0.24 kW (0.3243 BHP)
Input Power 187 watts
Rating Refrigerant R-600a
Unlock Full Specs
to access all available technical data

Similar Products

Paragon Screw Compressors -  - Carlyle Compressor Company
Carlyle Compressor Company
Specs
Construction Screw
View Details
Compressors -  - Emerson Climate Technologies
Emerson Climate Technologies
View Details
Compressor - EGAS100HLP - EMBRACO
Specs
Capacity 0.25 kW (0.3290 BHP)
Input Power 249 watts
Rating Refrigerant R-134a
View Details