ELMA Electronic Inc. VPX, Type 12V, 19" RackmountChassis

Description
Elma's Type 12V, High performance VPX chassis platform, fully complient to VITA 46 standards. Consisting of alodined aluminum enclosures, VPX backplane, power supply, cooling system and AC/DC power components. Assembled, wired, and tested prior to shipment. 19" Rackmount fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 46 Standards 12U height, enhanced cooling 6U vertical card mounting, recessed 6U x 160mm Wide range of VPX Backplane Profiles and slot counts Advanced EMC shielding to meet CE and FCC Cooling front to rear System monitoring for DC voltages, fan fail and over temp (optional)
Description
Elma's Type 12V, High performance VPX chassis platform, fully complient to VITA 46 standards. Consisting of alodined aluminum enclosures, VPX backplane, power supply, cooling system and AC/DC power components. Assembled, wired, and tested prior to shipment. 19" Rackmount fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 46 Standards 12U height, enhanced cooling 6U vertical card mounting, recessed 6U x 160mm Wide range of VPX Backplane Profiles and slot counts Advanced EMC shielding to meet CE and FCC Cooling front to rear System monitoring for DC voltages, fan fail and over temp (optional)

Suppliers

Company
Product
Description
Supplier Links
VPX, Type 12V, 19
Fremont, CA, USA
VPX, Type 12V, 19" RackmountChassis
VPX, Type 12V, 19" RackmountChassis
Elma's Type 12V, High performance VPX chassis platform, fully complient to VITA 46 standards. Consisting of alodined aluminum enclosures, VPX backplane, power supply, cooling system and AC/DC power components. Assembled, wired, and tested prior to shipment. 19" Rackmount fully compliant to Eurocard and IEEE standards Fully compliant to current VITA 46 Standards 12U height, enhanced cooling 6U vertical card mounting, recessed 6U x 160mm Wide range of VPX Backplane Profiles and slot counts Advanced EMC shielding to meet CE and FCC Cooling front to rear System monitoring for DC voltages, fan fail and over temp (optional)

Elma's Type 12V, High performance VPX chassis platform, fully complient to VITA 46 standards. Consisting of alodined aluminum enclosures, VPX backplane, power supply, cooling system and AC/DC power components. Assembled, wired, and tested prior to shipment.

  • 19" Rackmount fully compliant to Eurocard and IEEE standards
  • Fully compliant to current VITA 46 Standards
  • 12U height, enhanced cooling
  • 6U vertical card mounting, recessed 6U x 160mm
  • Wide range of VPX Backplane Profiles and slot counts
  • Advanced EMC shielding to meet CE and FCC
  • Cooling front to rear
  • System monitoring for DC voltages, fan fail and over temp (optional)
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name VPX, Type 12V, 19" RackmountChassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP AC Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Type 11M2, 5U, Rugged MicroTCA Chassis -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus MicroTCA
View Details