ELMA Electronic Inc. CompactPCI PlusIO Chassis

Description
Features Advanced EMC shielded 8 slot CompactPCI PlusIO system platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCI S.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4U Width: 84 HP Depth: 291 mm Cooling: fixed fans, air flow bottom to top Air flow front, free blow: 390 m3/h Air flow rear, free blow: 0 m3/h Power supply: ATX, fix mounted Output (max.): 350 W Output Voltages per unit (max.): +3.3 V: 120 A, +5 V: 100 A, +12 V: 24 A, –12 V: 8 A Input Voltage: 90 - 264 VAC Frequency: 47 - 63 Hz
Description
Features Advanced EMC shielded 8 slot CompactPCI PlusIO system platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCI S.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4U Width: 84 HP Depth: 291 mm Cooling: fixed fans, air flow bottom to top Air flow front, free blow: 390 m3/h Air flow rear, free blow: 0 m3/h Power supply: ATX, fix mounted Output (max.): 350 W Output Voltages per unit (max.): +3.3 V: 120 A, +5 V: 100 A, +12 V: 24 A, –12 V: 8 A Input Voltage: 90 - 264 VAC Frequency: 47 - 63 Hz

Suppliers

Company
Product
Description
Supplier Links
CompactPCI PlusIO Chassis -  - ELMA Electronic Inc.
Fremont, CA, USA
CompactPCI PlusIO Chassis
CompactPCI PlusIO Chassis
Features Advanced EMC shielded 8 slot CompactPCI PlusIO system platform 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCI S.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all high-speed slots Single Star Topology for Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2 System Management interface on the backplane Card cage front: 160 mm Card cage rear I/O: 80 mm ON/OFF switch: front Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage Humidity: 30 % – 80 %, non-condensing Dimensions Height: 4U Width: 84 HP Depth: 291 mm Cooling: fixed fans, air flow bottom to top Air flow front, free blow: 390 m3/h Air flow rear, free blow: 0 m3/h Power supply: ATX, fix mounted Output (max.): 350 W Output Voltages per unit (max.): +3.3 V: 120 A, +5 V: 100 A, +12 V: 24 A, –12 V: 8 A Input Voltage: 90 - 264 VAC Frequency: 47 - 63 Hz

Features

  • Advanced EMC shielded 8 slot CompactPCI PlusIO system platform
  • 1 x CompactPCI 2.30 System Slot (CPU), 4 x CompactPCI S.0 Peripheral Slots, 3 x CPCI Legacy Peripheral Slots
  • High-speed connectors, supporting Data Transfer rates up to 12 Gb/s for all high-speed slots
  • Single Star Topology for Serial Interfaces such as PCI Express, SATA, ETHERNET, USB2
  • System Management interface on the backplane
  • Card cage front: 160 mm
  • Card cage rear I/O: 80 mm
  • ON/OFF switch: front
  • Ambient temperature: 0 °C to +50 °C operation; –40 °C to +80 °C storage
  • Humidity: 30 % – 80 %, non-condensing

Dimensions

  • Height: 4U
  • Width: 84 HP
  • Depth: 291 mm

Cooling: fixed fans, air flow bottom to top

  • Air flow front, free blow: 390 m3/h
  • Air flow rear, free blow: 0 m3/h

Power supply: ATX, fix mounted

  • Output (max.): 350 W
  • Output Voltages per unit (max.): +3.3 V: 120 A, +5 V: 100 A, +12 V: 24 A, –12 V: 8 A
  • Input Voltage: 90 - 264 VAC
  • Frequency: 47 - 63 Hz
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name CompactPCI PlusIO Chassis
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP Controller -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
View Details
8-Slot Desktop/Wallmount Chassis with PS/2 or Redundant Power Supply - IPC-6608BP-00D - Advantech
Specs
Product Type Chassis
Controls & Indicators HDD Indicator; Power ON/OFF Indicator
Number of Fans 1
View Details
Mechanical Products / 19'' Chassis - 4u-chassis-27953 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
Type 39C, 1U, MicroTCA, COMSlim Chassis -  - ELMA Electronic Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus MicroTCA
View Details