ELMA Electronic Inc. VME64x - 7U Backplane

Description
The Elma Electronic 7U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. The extra 1U of height provides room for extra power bugs. The 7U version is also compliant to the VITA 1.7 Increased Current Specification. Learn more about Elma VITA Backplanes. Features Meets or exceeds ANSI/VITA 1.1-1997 VME extensions standard Exceeds ANSI/VITA 1-1994 and IEEE P1014 specifications 7U height, 2-21 slots 10-layer controlled impedance stripline design Active BUSGRANT, IACK daisy chain Power connections at bottom for easier cabling Superior power distribution Backplane stiffeners to provide durability, reliability Compliant to VITA 1.7 Increased Current Specification
Datasheet
Description
The Elma Electronic 7U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. The extra 1U of height provides room for extra power bugs. The 7U version is also compliant to the VITA 1.7 Increased Current Specification. Learn more about Elma VITA Backplanes. Features Meets or exceeds ANSI/VITA 1.1-1997 VME extensions standard Exceeds ANSI/VITA 1-1994 and IEEE P1014 specifications 7U height, 2-21 slots 10-layer controlled impedance stripline design Active BUSGRANT, IACK daisy chain Power connections at bottom for easier cabling Superior power distribution Backplane stiffeners to provide durability, reliability Compliant to VITA 1.7 Increased Current Specification
Datasheet

Suppliers

Company
Product
Description
Supplier Links
VME64x - 7U Backplane -  - ELMA Electronic Inc.
Fremont, CA, USA
VME64x - 7U Backplane
VME64x - 7U Backplane
The Elma Electronic 7U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. The extra 1U of height provides room for extra power bugs. The 7U version is also compliant to the VITA 1.7 Increased Current Specification. Learn more about Elma VITA Backplanes. Features Meets or exceeds ANSI/VITA 1.1-1997 VME extensions standard Exceeds ANSI/VITA 1-1994 and IEEE P1014 specifications 7U height, 2-21 slots 10-layer controlled impedance stripline design Active BUSGRANT, IACK daisy chain Power connections at bottom for easier cabling Superior power distribution Backplane stiffeners to provide durability, reliability Compliant to VITA 1.7 Increased Current Specification

The Elma Electronic 7U VME64x backplane series is designed to fully comply with the ANSI/VITA VME extension standard. The extra 1U of height provides room for extra power bugs. The 7U version is also compliant to the VITA 1.7 Increased Current Specification.

Learn more about Elma VITA Backplanes.

Features

  • Meets or exceeds ANSI/VITA 1.1-1997 VME extensions standard
  • Exceeds ANSI/VITA 1-1994 and IEEE P1014 specifications
  • 7U height, 2-21 slots
  • 10-layer controlled impedance stripline design
  • Active BUSGRANT, IACK daisy chain
  • Power connections at bottom for easier cabling
  • Superior power distribution
  • Backplane stiffeners to provide durability, reliability
  • Compliant to VITA 1.7 Increased Current Specification
Supplier's Site Datasheet

Technical Specifications

  ELMA Electronic Inc.
Product Category Backplanes
Product Name VME64x - 7U Backplane
Board Function Passive Backplane
Unlock Full Specs
to access all available technical data

Similar Products

10-slot ATX-supported ISA Bus Passive Backplane - CEX-ATX6020/10 - Computer Express L.L.C.
Specs
Board Function Passive Backplane
Bus / Standard ISA/EISA
Form Factor ATX
View Details
Backplane with 4, 8, 12, 18 Positions for I/O Module of System - R-BUS - Gefran
Specs
Board Function Passive Backplane
Certifications and Approvals RoHS; CE
Bus / Standard Parallel Bus
View Details
12x1
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details