Huntec, Inc. 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor CLM-7306

Description
CLM-7306 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.R2G-6300P 2x300W 2.R2G-6350P 2x350W 3.R2W-6400P 2x400W 4.R2W-6460P 2x400W 5.R3U-6480P 2x480W 6.R3G-6650P 650W 7.EPS Version as request. B.Single ATX 1.R2G-6400/6510P 400W/500W 2.BPS-300S/400S 300W/400W 3.MB-350VA~600VA 350W/600W 4.CWT-3002U 300W 5.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(12 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20 CFMx2 Indicators: 17 LEDS ,for 13 Disk Drive status, 1Fan activity fault, 1 Operation Temperature, 1 Power ON/OFF , Redundant power fault. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 12x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)132.5x(D)6 60 mm or (W)19"x(H)5.22x(D)26 " Weight: N.W: 16.5kgs, G.W:19.5kgs Shipping Dimension: Double package 1 pc/CTN/7.21 cuft Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request
Description
CLM-7306 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.R2G-6300P 2x300W 2.R2G-6350P 2x350W 3.R2W-6400P 2x400W 4.R2W-6460P 2x400W 5.R3U-6480P 2x480W 6.R3G-6650P 650W 7.EPS Version as request. B.Single ATX 1.R2G-6400/6510P 400W/500W 2.BPS-300S/400S 300W/400W 3.MB-350VA~600VA 350W/600W 4.CWT-3002U 300W 5.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(12 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20 CFMx2 Indicators: 17 LEDS ,for 13 Disk Drive status, 1Fan activity fault, 1 Operation Temperature, 1 Power ON/OFF , Redundant power fault. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 12x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)132.5x(D)6 60 mm or (W)19"x(H)5.22x(D)26 " Weight: N.W: 16.5kgs, G.W:19.5kgs Shipping Dimension: Double package 1 pc/CTN/7.21 cuft Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

Suppliers

Company
Product
Description
Supplier Links
12x1
Chino, CA, USA
12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor
CLM-7306
12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor CLM-7306
CLM-7306 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor SpecificationMateria l: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.R2G-6300P 2x300W 2.R2G-6350P 2x350W 3.R2W-6400P 2x400W 4.R2W-6460P 2x400W 5.R3U-6480P 2x480W 6.R3G-6650P 650W 7.EPS Version as request. B.Single ATX 1.R2G-6400/6510P 400W/500W 2.BPS-300S/400S 300W/400W 3.MB-350VA~600VA 350W/600W 4.CWT-3002U 300W 5.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(12 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM â¡ã€ 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM â¡ã€ 10% Air-flow: 20 CFMx2 Indicators: 17 LEDS ,for 13 Disk Drive status, 1Fan activity fault, 1 Operation Temperature, 1 Power ON/OFF , Redundant power fault. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 12x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperatur e) Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)132.5x(D)6 60 mm or (W)19"x(H)5.22x(D)26 " Weight: N.W: 16.5kgs, G.W:19.5kgs Shipping Dimension: Double package 1 pc/CTN/7.21 cuft Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

CLM-7306 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor SpecificationMaterial: Aluminum Meets F.C.C.Class B & CE Power supply: A.Redundant ATX 1.R2G-6300P 2x300W 2.R2G-6350P 2x350W 3.R2W-6400P 2x400W 4.R2W-6460P 2x400W 5.R3U-6480P 2x480W 6.R3G-6650P 650W 7.EPS Version as request. B.Single ATX 1.R2G-6400/6510P 400W/500W 2.BPS-300S/400S 300W/400W 3.MB-350VA~600VA 350W/600W 4.CWT-3002U 300W 5.EPS Version as request. Backplane: SCSI 80PINS "SCAM" Compliant support SE/LVD & (SPI-4) Ultra 320 system, Transfer rate up to 320 MB/SEC(12 slots in one board design) Functions: HDD Temperature Sensor, Fan Sensor Reset switch, HDD LED Indication control in Buzzer voltage. Mainboard: Supply version SSI EEB V3.0 extened Max to 12"x13" Fans: 1. 4 pcs x92x92x25mm(High rotation) Rated Speed: 2500 RPM ¡À 10% Air-flow: 98.6 CFMx4 2. 2 pcs x60x60x15mm(High rotation) Rated Speed: 4700 RPM ¡À 10% Air-flow: 20 CFMx2 Indicators: 17 LEDS ,for 13 Disk Drive status, 1Fan activity fault, 1 Operation Temperature, 1 Power ON/OFF , Redundant power fault. Device Bays: 1. 1 Slim CD-ROM & 1Slim FDD 2. 12x1" Hotswappable SCA2 80PINS HDD trays(Horizontial) , Lockable Switchs: Power ON/OFF, System Reset ON/OFF & Buzzer Reset(Fan/Temperature) Temperature: 0C(32F)~35C(122F) Assembly parts Included Dimension: (W)424x(H)132.5x(D)660 mm or (W)19"x(H)5.22x(D)26" Weight: N.W: 16.5kgs, G.W:19.5kgs Shipping Dimension: Double package 1 pc/CTN/7.21 cuft Finished: Anodized shiny sliver or Front panel in RAL9011(Black) as request

Supplier's Site

Technical Specifications

  Huntec, Inc.
Product Category Backplanes
Product Number CLM-7306
Product Name 12x1" SCA2 HDD Ultra 320 Hot swappable Backplane Factor
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
Unlock Full Specs
to access all available technical data

Similar Products

NEXCOM USA
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA; PCI; PICMG
Power Connectors ATX
View Details
6 SLOT ISA BACKPLANE, AT - CLM-06BP - Huntec, Inc.
Specs
Board Function Passive Backplane (optional feature); Active Backplane (optional feature)
View Details
 - BP-206SI-A11 - AAEON Electronics, Inc.
AAEON Electronics, Inc.
Specs
Board Function Active Backplane
Bus / Standard ISA/EISA
Form Factor ATX
View Details