ELMA Electronic Inc. Type 32, VPX Portable Tower

Description
The VPX Tower offers a carrying handle for easy portability making it ideal for prototyping, demonstrations, and for mobile applications. The unit also features advanced EMC shielding, scratch-resistant vinyl clad aluminum covers, and power components. Cooling is achieved with 1 x 12V DC fan pushing 150 CFM (cubic feet per minute) in a front-to-rear airflow configuration. Features Fully compliant to current VITA 46 Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm VPX Backplane available in 5 or 7 slots standard Advanced EMC shielding to meet CE and FCC Cooling front to rear Convenient handle makes it ideal for portability High EMC shielding Ready to run turnkey solution
Description
The VPX Tower offers a carrying handle for easy portability making it ideal for prototyping, demonstrations, and for mobile applications. The unit also features advanced EMC shielding, scratch-resistant vinyl clad aluminum covers, and power components. Cooling is achieved with 1 x 12V DC fan pushing 150 CFM (cubic feet per minute) in a front-to-rear airflow configuration. Features Fully compliant to current VITA 46 Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm VPX Backplane available in 5 or 7 slots standard Advanced EMC shielding to meet CE and FCC Cooling front to rear Convenient handle makes it ideal for portability High EMC shielding Ready to run turnkey solution

Suppliers

Company
Product
Description
Supplier Links
Type 32, VPX Portable Tower -  - ELMA Electronic Inc.
Fremont, CA, USA
Type 32, VPX Portable Tower
Type 32, VPX Portable Tower
The VPX Tower offers a carrying handle for easy portability making it ideal for prototyping, demonstrations, and for mobile applications. The unit also features advanced EMC shielding, scratch-resistant vinyl clad aluminum covers, and power components. Cooling is achieved with 1 x 12V DC fan pushing 150 CFM (cubic feet per minute) in a front-to-rear airflow configuration. Features Fully compliant to current VITA 46 Standards Size 13" or 17" high 6U vertical card mounting, recessed 60mm VPX Backplane available in 5 or 7 slots standard Advanced EMC shielding to meet CE and FCC Cooling front to rear Convenient handle makes it ideal for portability High EMC shielding Ready to run turnkey solution

The VPX Tower offers a carrying handle for easy portability making it ideal for prototyping, demonstrations, and for mobile applications. The unit also features advanced EMC shielding, scratch-resistant vinyl clad aluminum covers, and power components. Cooling is achieved with 1 x 12V DC fan pushing 150 CFM (cubic feet per minute) in a front-to-rear airflow configuration.

Features

  • Fully compliant to current VITA 46 Standards
  • Size 13" or 17" high
  • 6U vertical card mounting, recessed 60mm
  • VPX Backplane available in 5 or 7 slots standard
  • Advanced EMC shielding to meet CE and FCC
  • Cooling front to rear
  • Convenient handle makes it ideal for portability
  • High EMC shielding
  • Ready to run turnkey solution
Supplier's Site

Technical Specifications

  ELMA Electronic Inc.
Product Category Industrial Chassis and Card Cages
Product Name Type 32, VPX Portable Tower
Product Type Chassis
Unlock Full Specs
to access all available technical data

Similar Products

RFP DC Low Power -  - AMETEK Programmable Power
AMETEK Programmable Power
Specs
Product Type Chassis
Power Rating 330 watts
View Details
4U CompactPCI® Enclosure with cPCI Power Supply (non-CT Bus) - MIC-3042CE - Advantech
Specs
Form Factor 6U x 160mm (B-Size)
Number of Fans 2
View Details
Mechanical Products / 19'' Chassis - 1u-chassis-27950 - TPS Elektronik GmbH
Specs
Product Type Chassis
Mounting Style Rack-mount; Desktop
19" Width 19''
View Details
PC/104 Rugged I/O 1U Rack Chassis - HORIZON104 - ACCES I/O Products, Inc.
Specs
Product Type Chassis
Mounting Style Rack-mount
Backplane Bus ISA/EISA; PCI; PC/104, PC/104 Plus
View Details